Vishay Intertechnology, Inc. Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C8061FB14

Description
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C8061FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C8061FB14
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C8061FB14
Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C8061FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8061FB14-ND
Through Hole Resistors RN55C8061FB14-ND
8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.06 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.06Kohm, 100Mw, 1%; Resistance Vishay - 83F1304 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.06Kohm, 100Mw, 1%; Resistance Vishay
83F1304
Metal Film Resistor, 8.06Kohm, 100Mw, 1%; Resistance Vishay 83F1304
METAL FILM RESISTOR, 8.06KOHM, 100mW, 1%; Resistance:8.06kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 8.06KOHM, 100mW, 1%; Resistance:8.06kohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C8061FB14 RN55C8061FB14-ND 83F1304
Product Name Res Metal Film 8.06K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 8.06Kohm, 100Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details