Vishay Intertechnology, Inc. RES 8K OHM 1/8W .1% AXIAL RN55C8001BB14

Description
RES 8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8K OHM 1/8W .1% AXIAL - RN55C8001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8K OHM 1/8W .1% AXIAL
RN55C8001BB14
RES 8K OHM 1/8W .1% AXIAL RN55C8001BB14
RES 8Kohm 1/8W .1% AXIAL

RES 8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C8001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C8001BB14-ND
Through Hole Resistors RN55C8001BB14-ND
8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C8001BB14 RN55C8001BB14-ND
Product Name RES 8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details