Vishay Intertechnology, Inc. RES 7.9K OHM 1/8W 1% AXIAL RN55C7901FB14

Description
RES 7.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.9K OHM 1/8W 1% AXIAL - RN55C7901FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.9K OHM 1/8W 1% AXIAL
RN55C7901FB14
RES 7.9K OHM 1/8W 1% AXIAL RN55C7901FB14
RES 7.9Kohm 1/8W 1% AXIAL

RES 7.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7901FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7901FB14-ND
Through Hole Resistors RN55C7901FB14-ND
7.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7901FB14 RN55C7901FB14-ND
Product Name RES 7.9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers