Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W .25% AXIAL RN55C7872CRSL

Description
RES 78.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W .25% AXIAL - RN55C7872CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W .25% AXIAL
RN55C7872CRSL
RES 78.7K OHM 1/8W .25% AXIAL RN55C7872CRSL
RES 78.7Kohm 1/8W .25% AXIAL

RES 78.7Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7872CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7872CRSL-ND
Through Hole Resistors RN55C7872CRSL-ND
78.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7872CRSL RN55C7872CRSL-ND
Product Name RES 78.7K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details