Vishay Intertechnology, Inc. METAL FILM,1/8W,75,.5%,50PPM,T/R RN55C75R0DRE6

Description
METAL FILM,1/8W,75,.5%,50P PM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,75,.5%,50P PM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,75,.5%,50PPM,T/R - RN55C75R0DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,75,.5%,50PPM,T/R
RN55C75R0DRE6
METAL FILM,1/8W,75,.5%,50PPM,T/R RN55C75R0DRE6
METAL FILM,1/8W,75,.5%,50P PM,T/R

METAL FILM,1/8W,75,.5%,50PPM,T/R

Supplier's Site
Through Hole Resistors - RN55C75R0DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C75R0DRE6-ND
Through Hole Resistors RN55C75R0DRE6-ND
75 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C75R0DRE6 RN55C75R0DRE6-ND
Product Name METAL FILM,1/8W,75,.5%,50PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details