Vishay Intertechnology, Inc. RES 7.59K OHM 1/8W .1% AXIAL RN55C7591BRSL

Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/8W .1% AXIAL - RN55C7591BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/8W .1% AXIAL
RN55C7591BRSL
RES 7.59K OHM 1/8W .1% AXIAL RN55C7591BRSL
RES 7.59Kohm 1/8W .1% AXIAL

RES 7.59Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7591BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7591BRSL-ND
Through Hole Resistors RN55C7591BRSL-ND
7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7591BRSL RN55C7591BRSL-ND
Product Name RES 7.59K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details