Vishay Intertechnology, Inc. Through Hole Resistors RN55C7590BRE6

Description
759 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
759 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C7590BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7590BRE6-ND
Through Hole Resistors RN55C7590BRE6-ND
759 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

759 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C7590BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C7590BRE6
Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C7590BRE6
Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,759Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C3134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,759Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C3134
Resistor,metal Film,759Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C3134
Resistor,Metal Film,759Ohms,200WV,. 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,759Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7590BRE6-ND RN55C7590BRE6 55C3134
Product Name Through Hole Resistors Res Metal Film 759 Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,759Ohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 759 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details