Vishay Intertechnology, Inc. RES 74.1K OHM 1/8W 1% AXIAL RN55C7412FB14

Description
RES 74.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/8W 1% AXIAL - RN55C7412FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/8W 1% AXIAL
RN55C7412FB14
RES 74.1K OHM 1/8W 1% AXIAL RN55C7412FB14
RES 74.1Kohm 1/8W 1% AXIAL

RES 74.1Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7412FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7412FB14-ND
Through Hole Resistors RN55C7412FB14-ND
74.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

74.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7412FB14 RN55C7412FB14-ND
Product Name RES 74.1K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details