Vishay Intertechnology, Inc. RES 74.1K OHM 1/8W .25% AXIAL RN55C7412CRSL

Description
RES 74.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 74.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 74.1K OHM 1/8W .25% AXIAL - RN55C7412CRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 74.1K OHM 1/8W .25% AXIAL
RN55C7412CRSL
RES 74.1K OHM 1/8W .25% AXIAL RN55C7412CRSL
RES 74.1Kohm 1/8W .25% AXIAL

RES 74.1Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C7412CRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7412CRSL-ND
Through Hole Resistors RN55C7412CRSL-ND
74.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

74.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7412CRSL RN55C7412CRSL-ND
Product Name RES 74.1K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 74100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details