Vishay Intertechnology, Inc. Through Hole Resistors RN55C71R5BRSL

Description
71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C71R5BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C71R5BRSL-ND
Through Hole Resistors RN55C71R5BRSL-ND
71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

71.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 71.5 OHM 1/8W .1% AXIAL - RN55C71R5BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/8W .1% AXIAL
RN55C71R5BRSL
RES 71.5 OHM 1/8W .1% AXIAL RN55C71R5BRSL
RES 71.5ohm 1/8W .1% AXIAL

RES 71.5ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C71R5BRSL-ND RN55C71R5BRSL
Product Name Through Hole Resistors RES 71.5 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 71.5 ohms 71.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details