Vishay Intertechnology, Inc. Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C7153FRE6

Description
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C7153FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C7153FRE6
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C7153FRE6
Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C7153FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C7153FRE6-ND
Through Hole Resistors RN55C7153FRE6-ND
715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 55C3009 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
55C3009
Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 55C3009
Resistor,Metal Film,715KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,715KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C7153FRE6 RN55C7153FRE6-ND 55C3009
Product Name Res Metal Film 715K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,715Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details