Vishay Intertechnology, Inc. RES 715 OHM 1/8W 1% AXIAL RN55C7150FB14

Description
RES 715ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 715ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W 1% AXIAL - RN55C7150FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W 1% AXIAL
RN55C7150FB14
RES 715 OHM 1/8W 1% AXIAL RN55C7150FB14
RES 715ohm 1/8W 1% AXIAL

RES 715ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C7150FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C7150FB14-ND
Through Hole Resistors 541-RN55C7150FB14-ND
715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C7150FB14 541-RN55C7150FB14-ND
Product Name RES 715 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details