Vishay Intertechnology, Inc. RES 69.8K OHM 1/8W .1% AXIAL RN55C6982BRE6

Description
RES 69.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/8W .1% AXIAL - RN55C6982BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/8W .1% AXIAL
RN55C6982BRE6
RES 69.8K OHM 1/8W .1% AXIAL RN55C6982BRE6
RES 69.8Kohm 1/8W .1% AXIAL

RES 69.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6982BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6982BRE6-ND
Through Hole Resistors RN55C6982BRE6-ND
69.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2935
Resistor,metal Film,69.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2935
Resistor,Metal Film,69.8KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,69.8KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6982BRE6 RN55C6982BRE6-ND 55C2935
Product Name RES 69.8K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,69.8Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details