Vishay Intertechnology, Inc. RES 681K OHM 1/8W .1% AXIAL RN55C6813BRSL

Description
RES 681Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/8W .1% AXIAL - RN55C6813BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/8W .1% AXIAL
RN55C6813BRSL
RES 681K OHM 1/8W .1% AXIAL RN55C6813BRSL
RES 681Kohm 1/8W .1% AXIAL

RES 681Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6813BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6813BRSL-ND
Through Hole Resistors RN55C6813BRSL-ND
681 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6813BRSL RN55C6813BRSL-ND
Product Name RES 681K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers