Vishay Intertechnology, Inc. RES 68.1K OHM 1/8W .5% AXIAL RN55C6812DRSL

Description
RES 68.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/8W .5% AXIAL - RN55C6812DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/8W .5% AXIAL
RN55C6812DRSL
RES 68.1K OHM 1/8W .5% AXIAL RN55C6812DRSL
RES 68.1Kohm 1/8W .5% AXIAL

RES 68.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6812DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6812DRSL-ND
Through Hole Resistors RN55C6812DRSL-ND
68.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6812DRSL RN55C6812DRSL-ND
Product Name RES 68.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details