Vishay Intertechnology, Inc. RES 6.7K OHM 1/8W 1% AXIAL RN55C6701FB14

Description
RES 6.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.7K OHM 1/8W 1% AXIAL - RN55C6701FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.7K OHM 1/8W 1% AXIAL
RN55C6701FB14
RES 6.7K OHM 1/8W 1% AXIAL RN55C6701FB14
RES 6.7Kohm 1/8W 1% AXIAL

RES 6.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6701FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6701FB14-ND
Through Hole Resistors RN55C6701FB14-ND
6.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6701FB14 RN55C6701FB14-ND
Product Name RES 6.7K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers