Vishay Intertechnology, Inc. RES MIL 665 OHM 1% 1/10W RN55C6650FRE6

Description
RES MIL 665ohm 1% 1/10W
Request a Quote Datasheet
Description
RES MIL 665ohm 1% 1/10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES MIL 665 OHM 1% 1/10W - RN55C6650FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES MIL 665 OHM 1% 1/10W
RN55C6650FRE6
RES MIL 665 OHM 1% 1/10W RN55C6650FRE6
RES MIL 665ohm 1% 1/10W

RES MIL 665ohm 1% 1/10W

Supplier's Site
Through Hole Resistors - RN55C6650FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6650FRE6-ND
Through Hole Resistors RN55C6650FRE6-ND
665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,665Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2780 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,665Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2780
Resistor,metal Film,665Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2780
Resistor,Metal Film,665Ohms,200WV,1 +/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,665Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C6650FRE6 RN55C6650FRE6-ND 55C2780
Product Name RES MIL 665 OHM 1% 1/10W Through Hole Resistors Resistor,metal Film,665Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers