Vishay Intertechnology, Inc. RES 6.57K OHM 1/8W .5% AXIAL RN55C6571DRSL

Description
RES 6.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 6.57Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.57K OHM 1/8W .5% AXIAL - RN55C6571DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.57K OHM 1/8W .5% AXIAL
RN55C6571DRSL
RES 6.57K OHM 1/8W .5% AXIAL RN55C6571DRSL
RES 6.57Kohm 1/8W .5% AXIAL

RES 6.57Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6571DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6571DRSL-ND
Through Hole Resistors RN55C6571DRSL-ND
6.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.57 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6571DRSL RN55C6571DRSL-ND
Product Name RES 6.57K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6570 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers