Vishay Intertechnology, Inc. METAL FILM,1/8W,64.9,1%,50PPM,BULK RN55C64R9FB14

Description
METAL FILM,1/8W,64.9,1%,50 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,64.9,1%,50 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,64.9,1%,50PPM,BULK - RN55C64R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,64.9,1%,50PPM,BULK
RN55C64R9FB14
METAL FILM,1/8W,64.9,1%,50PPM,BULK RN55C64R9FB14
METAL FILM,1/8W,64.9,1%,50 PPM,BULK

METAL FILM,1/8W,64.9,1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - RN55C64R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C64R9FB14-ND
Through Hole Resistors RN55C64R9FB14-ND
64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C64R9FB14 RN55C64R9FB14-ND
Product Name METAL FILM,1/8W,64.9,1%,50PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers