Vishay Intertechnology, Inc. Through Hole Resistors RN55C6492DRSL

Description
64.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
64.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C6492DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6492DRSL-ND
Through Hole Resistors RN55C6492DRSL-ND
64.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 64.9K OHM 1/8W .5% AXIAL - RN55C6492DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W .5% AXIAL
RN55C6492DRSL
RES 64.9K OHM 1/8W .5% AXIAL RN55C6492DRSL
RES 64.9Kohm 1/8W .5% AXIAL

RES 64.9Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55C6492DRSL-ND RN55C6492DRSL
Product Name Through Hole Resistors RES 64.9K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers