Vishay Intertechnology, Inc. RES 604K OHM 1/8W .5% AXIAL RN55C6043DRSL

Description
RES 604Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 604Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604K OHM 1/8W .5% AXIAL - RN55C6043DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604K OHM 1/8W .5% AXIAL
RN55C6043DRSL
RES 604K OHM 1/8W .5% AXIAL RN55C6043DRSL
RES 604Kohm 1/8W .5% AXIAL

RES 604Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C6043DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C6043DRSL-ND
Through Hole Resistors RN55C6043DRSL-ND
604 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

604 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C6043DRSL RN55C6043DRSL-ND
Product Name RES 604K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details