Vishay Intertechnology, Inc. RES 59K OHM 1/8W .5% AXIAL RN55C5902DB14

Description
RES 59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 59Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59K OHM 1/8W .5% AXIAL - RN55C5902DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59K OHM 1/8W .5% AXIAL
RN55C5902DB14
RES 59K OHM 1/8W .5% AXIAL RN55C5902DB14
RES 59Kohm 1/8W .5% AXIAL

RES 59Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5902DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5902DB14-ND
Through Hole Resistors RN55C5902DB14-ND
59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,59Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2459 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,59Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2459
Resistor,metal Film,59Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2459
Resistor,Metal Film,59KOhms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,59KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5902DB14 RN55C5902DB14-ND 55C2459
Product Name RES 59K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,59Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers