Vishay Intertechnology, Inc. RES 56.9 OHM 1/8W .1% AXIAL RN55C56R9BRSL

Description
RES 56.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.9 OHM 1/8W .1% AXIAL - RN55C56R9BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.9 OHM 1/8W .1% AXIAL
RN55C56R9BRSL
RES 56.9 OHM 1/8W .1% AXIAL RN55C56R9BRSL
RES 56.9ohm 1/8W .1% AXIAL

RES 56.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C56R9BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C56R9BRSL-ND
Through Hole Resistors RN55C56R9BRSL-ND
56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C56R9BRSL RN55C56R9BRSL-ND
Product Name RES 56.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.9 ohms 56.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details