Vishay Intertechnology, Inc. Through Hole Resistors RN55C56R2FR36

Description
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C56R2FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C56R2FR36-ND
Through Hole Resistors RN55C56R2FR36-ND
56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C56R2FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C56R2FR36
Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C56R2FR36
Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2292 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2292
Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2292
Resistor,Metal Film,56.2Ohms,200WV, 1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,56.2Ohms,200WV,1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C56R2FR36-ND RN55C56R2FR36 55C2292
Product Name Through Hole Resistors Res Metal Film 56.2 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,56.2Ohms,200Wv,1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details