Vishay Intertechnology, Inc. RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CR36

Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 5.56Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.56K OHM 1/8W .25% AXIAL - RN55C5561CR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.56K OHM 1/8W .25% AXIAL
RN55C5561CR36
RES 5.56K OHM 1/8W .25% AXIAL RN55C5561CR36
RES 5.56Kohm 1/8W .25% AXIAL

RES 5.56Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5561CR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5561CR36-ND
Through Hole Resistors RN55C5561CR36-ND
5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.56 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.56Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.56Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2279
Resistor,metal Film,5.56Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2279
Resistor,Metal Film,5.56KOhms,200WV ,.25+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,5.56KOhms,200WV,.25+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5561CR36 RN55C5561CR36-ND 55C2279
Product Name RES 5.56K OHM 1/8W .25% AXIAL Through Hole Resistors Resistor,metal Film,5.56Kohms,200Wv,.25+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5560 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details