Vishay Intertechnology, Inc. RES 54.9 OHM 1/8W .1% AXIAL RN55C54R9BRSL

Description
RES 54.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/8W .1% AXIAL - RN55C54R9BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/8W .1% AXIAL
RN55C54R9BRSL
RES 54.9 OHM 1/8W .1% AXIAL RN55C54R9BRSL
RES 54.9ohm 1/8W .1% AXIAL

RES 54.9ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C54R9BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C54R9BRSL-ND
Through Hole Resistors RN55C54R9BRSL-ND
54.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C54R9BRSL RN55C54R9BRSL-ND
Product Name RES 54.9 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers