Vishay Intertechnology, Inc. RES 549 OHM 1/8W 1% AXIAL RN55C5490FBSL

Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/8W 1% AXIAL - RN55C5490FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/8W 1% AXIAL
RN55C5490FBSL
RES 549 OHM 1/8W 1% AXIAL RN55C5490FBSL
RES 549ohm 1/8W 1% AXIAL

RES 549ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5490FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5490FBSL-ND
Through Hole Resistors RN55C5490FBSL-ND
549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5490FBSL RN55C5490FBSL-ND
Product Name RES 549 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details