Vishay Intertechnology, Inc. Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5481FB14

Description
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk - RN55C5481FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk
RN55C5481FB14
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk RN55C5481FB14
Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55C5481FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5481FB14-ND
Through Hole Resistors RN55C5481FB14-ND
5.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.48 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5481FB14 RN55C5481FB14-ND
Product Name Res Metal Film 5.48K Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers