Vishay Intertechnology, Inc. RES 5.45K OHM 1/8W 1% AXIAL RN55C5451FB14

Description
RES 5.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.45Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.45K OHM 1/8W 1% AXIAL - RN55C5451FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.45K OHM 1/8W 1% AXIAL
RN55C5451FB14
RES 5.45K OHM 1/8W 1% AXIAL RN55C5451FB14
RES 5.45Kohm 1/8W 1% AXIAL

RES 5.45Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5451FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5451FB14-ND
Through Hole Resistors RN55C5451FB14-ND
5.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5451FB14 RN55C5451FB14-ND
Product Name RES 5.45K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details