Vishay Intertechnology, Inc. Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C5361BB14

Description
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole - RN55C5361BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole
RN55C5361BB14
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole RN55C5361BB14
Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55C5361BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5361BB14-ND
Through Hole Resistors RN55C5361BB14-ND
5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.36 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5361BB14 RN55C5361BB14-ND
Product Name Res Metal Film 5.36K Ohm 0.1% 1/10W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details