Vishay Intertechnology, Inc. RES 52.3K OHM 1/8W .5% AXIAL RN55C5232DRE6

Description
RES 52.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/8W .5% AXIAL - RN55C5232DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/8W .5% AXIAL
RN55C5232DRE6
RES 52.3K OHM 1/8W .5% AXIAL RN55C5232DRE6
RES 52.3Kohm 1/8W .5% AXIAL

RES 52.3Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5232DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5232DRE6-ND
Through Hole Resistors RN55C5232DRE6-ND
52.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,52.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C2152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,52.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C2152
Resistor,metal Film,52.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C2152
Resistor,Metal Film,52.3KOhms,200WV ,.5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,52.3KOhms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5232DRE6 RN55C5232DRE6-ND 55C2152
Product Name RES 52.3K OHM 1/8W .5% AXIAL Through Hole Resistors Resistor,metal Film,52.3Kohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details