Vishay Intertechnology, Inc. RES 5.17K OHM 1/8W .5% AXIAL RN55C5171DBSL

Description
RES 5.17Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.17Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.17K OHM 1/8W .5% AXIAL - RN55C5171DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.17K OHM 1/8W .5% AXIAL
RN55C5171DBSL
RES 5.17K OHM 1/8W .5% AXIAL RN55C5171DBSL
RES 5.17Kohm 1/8W .5% AXIAL

RES 5.17Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55C5171DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5171DBSL-ND
Through Hole Resistors RN55C5171DBSL-ND
5.17 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.17 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5171DBSL RN55C5171DBSL-ND
Product Name RES 5.17K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5170 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details