Vishay Intertechnology, Inc. RES 50.5 OHM 1/8W .1% AXIAL RN55C50R5BRSL

Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/8W .1% AXIAL - RN55C50R5BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/8W .1% AXIAL
RN55C50R5BRSL
RES 50.5 OHM 1/8W .1% AXIAL RN55C50R5BRSL
RES 50.5ohm 1/8W .1% AXIAL

RES 50.5ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C50R5BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C50R5BRSL-ND
Through Hole Resistors RN55C50R5BRSL-ND
50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C50R5BRSL RN55C50R5BRSL-ND
Product Name RES 50.5 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details