Vishay Intertechnology, Inc. Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5004FRE6

Description
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C5004FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C5004FRE6
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C5004FRE6
Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55C5004FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C5004FRE6-ND
Through Hole Resistors RN55C5004FRE6-ND
5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C5004FRE6 RN55C5004FRE6-ND
Product Name Res Metal Film 5M Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details