Vishay Precision Group Metal Film Resistors - RN55C5000BB14

Description
Metal Film Resistors - Through Hole 1/10watt 500ohms .1% 50ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/10watt 500ohms .1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55C5000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55C5000BB14
Metal Film Resistors - RN55C5000BB14
Metal Film Resistors - Through Hole 1/10watt 500ohms .1% 50ppm

Metal Film Resistors - Through Hole 1/10watt 500ohms .1% 50ppm

Supplier's Site
Through Hole Resistors - 541-RN55C5000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C5000BB14-ND
Through Hole Resistors 541-RN55C5000BB14-ND
500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

500 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 500 Ohm, 100Mw, 0.1%; Resistance Vishay - 83F1281 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 500 Ohm, 100Mw, 0.1%; Resistance Vishay
83F1281
Metal Film Resistor, 500 Ohm, 100Mw, 0.1%; Resistance Vishay 83F1281
METAL FILM RESISTOR, 500 OHM, 100mW, 0.1%; Resistance:500ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 500 OHM, 100mW, 0.1%; Resistance:500ohm; Product Range:RN Series; Power Rating:100mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C5000BB14 541-RN55C5000BB14-ND 83F1281
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 500 Ohm, 100Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm; Thin Film (Chip)
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers