Vishay Intertechnology, Inc. RES 499K OHM 1/8W .1% AXIAL RN55C4993BB14

Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/8W .1% AXIAL - RN55C4993BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/8W .1% AXIAL
RN55C4993BB14
RES 499K OHM 1/8W .1% AXIAL RN55C4993BB14
RES 499Kohm 1/8W .1% AXIAL

RES 499Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C4993BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4993BB14-ND
Through Hole Resistors 541-RN55C4993BB14-ND
499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4993BB14 541-RN55C4993BB14-ND
Product Name RES 499K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers