Vishay Precision Group RES 49.9K OHM 1/8W .1% AXIAL RN55C4992BB14

Description
RES 49.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/8W .1% AXIAL - RN55C4992BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/8W .1% AXIAL
RN55C4992BB14
RES 49.9K OHM 1/8W .1% AXIAL RN55C4992BB14
RES 49.9Kohm 1/8W .1% AXIAL

RES 49.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4992BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4992BB14-ND
Through Hole Resistors RN55C4992BB14-ND
49.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Fort Worth, TX, USA
Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;Axial;Military
70205974
Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;Axial;Military 70205974
Features: C Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • C Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay - 83F1278 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay
83F1278
Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay 83F1278
METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

METAL FILM RESISTOR, 49.9KOHM, 125mW, 1%; Resistance:49.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55C4992BB14 RN55C4992BB14-ND 70205974 83F1278
Product Name RES 49.9K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 49.9 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;Axial;Military Metal Film Resistor, 49.9Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1000 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details