Vishay Intertechnology, Inc. RES 49.6K OHM 1/8W .1% AXIAL RN55C4962BRE6

Description
RES 49.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.6K OHM 1/8W .1% AXIAL - RN55C4962BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.6K OHM 1/8W .1% AXIAL
RN55C4962BRE6
RES 49.6K OHM 1/8W .1% AXIAL RN55C4962BRE6
RES 49.6Kohm 1/8W .1% AXIAL

RES 49.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4962BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4962BRE6-ND
Through Hole Resistors RN55C4962BRE6-ND
49.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4962BRE6 RN55C4962BRE6-ND
Product Name RES 49.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers