Vishay Intertechnology, Inc. RES 49.5K OHM 1/8W .1% AXIAL RN55C4952BR36

Description
RES 49.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 49.5Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5K OHM 1/8W .1% AXIAL - RN55C4952BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5K OHM 1/8W .1% AXIAL
RN55C4952BR36
RES 49.5K OHM 1/8W .1% AXIAL RN55C4952BR36
RES 49.5Kohm 1/8W .1% AXIAL

RES 49.5Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4952BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4952BR36-ND
Through Hole Resistors RN55C4952BR36-ND
49.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.5 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4952BR36 RN55C4952BR36-ND
Product Name RES 49.5K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers