Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55C48R1FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 48.1ohms 1% 50ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 48.1ohms 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55C48R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55C48R1FB14
Vishay/DaleMetal Film Resistors - RN55C48R1FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 48.1ohms 1% 50ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 48.1ohms 1% 50ppm

Supplier's Site
Through Hole Resistors - RN55C48R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C48R1FB14-ND
Through Hole Resistors RN55C48R1FB14-ND
48.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C48R1FB14 RN55C48R1FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 48.1 ohms 48.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details