Vishay Intertechnology, Inc. RES 48.1K OHM 1/8W .1% AXIAL RN55C4812BB14

Description
RES 48.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 48.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.1K OHM 1/8W .1% AXIAL - RN55C4812BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.1K OHM 1/8W .1% AXIAL
RN55C4812BB14
RES 48.1K OHM 1/8W .1% AXIAL RN55C4812BB14
RES 48.1Kohm 1/8W .1% AXIAL

RES 48.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C4812BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4812BB14-ND
Through Hole Resistors 541-RN55C4812BB14-ND
48.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

48.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,48.1Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,48.1Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1849
Resistor,metal Film,48.1Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1849
Resistor,Metal Film,48.1KOhms,200WV ,.1+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,48.1KOhms,200WV,.1+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4812BB14 541-RN55C4812BB14-ND 55C1849
Product Name RES 48.1K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,48.1Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details