Vishay Intertechnology, Inc. RES 47.8K OHM 1/8W 1% AXIAL RN55C4782FB14

Description
RES 47.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.8Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.8K OHM 1/8W 1% AXIAL - RN55C4782FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.8K OHM 1/8W 1% AXIAL
RN55C4782FB14
RES 47.8K OHM 1/8W 1% AXIAL RN55C4782FB14
RES 47.8Kohm 1/8W 1% AXIAL

RES 47.8Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4782FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4782FB14-ND
Through Hole Resistors RN55C4782FB14-ND
47.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 47.8K 1% T-2 Rn55C4782F B14 Vishay - 34R2823 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 47.8K 1% T-2 Rn55C4782F B14 Vishay
34R2823
Cmf-55 47.8K 1% T-2 Rn55C4782F B14 Vishay 34R2823
CMF-55 47.8K 1% T-2 RN55C4782F B14

CMF-55 47.8K 1% T-2 RN55C4782F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4782FB14 RN55C4782FB14-ND 34R2823
Product Name RES 47.8K OHM 1/8W 1% AXIAL Through Hole Resistors Cmf-55 47.8K 1% T-2 Rn55C4782F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers