Vishay Precision Group Through Hole Resistors RN55C4750FB14

Description
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C4750FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4750FB14-ND
Through Hole Resistors RN55C4750FB14-ND
475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

475 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,475,1%,50PPM,BULK - RN55C4750FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,475,1%,50PPM,BULK
RN55C4750FB14
METAL FILM,1/8W,475,1%,50PPM,BULK RN55C4750FB14
METAL FILM,1/8W,475,1%,50P PM,BULK

METAL FILM,1/8W,475,1%,50PPM,BULK

Supplier's Site
Metal Film Resistor, 475 Ohm, 125Mw, 1%; Resistance Vishay - 83F1271 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 475 Ohm, 125Mw, 1%; Resistance Vishay
83F1271
Metal Film Resistor, 475 Ohm, 125Mw, 1%; Resistance Vishay 83F1271
METAL FILM RESISTOR, 475 OHM, 125mW, 1%; Resistance:475ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 475 OHM, 125mW, 1%; Resistance:475ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4750FB14-ND RN55C4750FB14 83F1271
Product Name Through Hole Resistors METAL FILM,1/8W,475,1%,50PPM,BULK Metal Film Resistor, 475 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 475 ohms 475 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details