Vishay Intertechnology, Inc. RES 47.2K OHM 1/8W .1% AXIAL RN55C4722BRE6

Description
RES 47.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 47.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.2K OHM 1/8W .1% AXIAL - RN55C4722BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.2K OHM 1/8W .1% AXIAL
RN55C4722BRE6
RES 47.2K OHM 1/8W .1% AXIAL RN55C4722BRE6
RES 47.2Kohm 1/8W .1% AXIAL

RES 47.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4722BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4722BRE6-ND
Through Hole Resistors RN55C4722BRE6-ND
47.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4722BRE6 RN55C4722BRE6-ND
Product Name RES 47.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers