Vishay Intertechnology, Inc. RES 4.33K OHM 1/8W .1% AXIAL RN55C4331BB14

Description
RES 4.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 4.33Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.33K OHM 1/8W .1% AXIAL - RN55C4331BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.33K OHM 1/8W .1% AXIAL
RN55C4331BB14
RES 4.33K OHM 1/8W .1% AXIAL RN55C4331BB14
RES 4.33Kohm 1/8W .1% AXIAL

RES 4.33Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4331BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4331BB14-ND
Through Hole Resistors RN55C4331BB14-ND
4.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.33 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4331BB14 RN55C4331BB14-ND
Product Name RES 4.33K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details