Vishay Intertechnology, Inc. RES 402 OHM 1/8W .1% AXIAL RN55C4020BB14

Description
RES 402ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 402ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/8W .1% AXIAL - RN55C4020BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/8W .1% AXIAL
RN55C4020BB14
RES 402 OHM 1/8W .1% AXIAL RN55C4020BB14
RES 402ohm 1/8W .1% AXIAL

RES 402ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55C4020BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55C4020BB14-ND
Through Hole Resistors 541-RN55C4020BB14-ND
402 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

402 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C4020BB14 541-RN55C4020BB14-ND
Product Name RES 402 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers