Vishay Intertechnology, Inc. RES 40K OHM 1/8W 1% AXIAL RN55C4002FB14

Description
RES 40Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1/8W 1% AXIAL - RN55C4002FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1/8W 1% AXIAL
RN55C4002FB14
RES 40K OHM 1/8W 1% AXIAL RN55C4002FB14
RES 40Kohm 1/8W 1% AXIAL

RES 40Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55C4002FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C4002FB14-ND
Through Hole Resistors RN55C4002FB14-ND
40 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

40 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 40K 1% T-2 Rn55C4002F B14 Vishay - 73K2248 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 40K 1% T-2 Rn55C4002F B14 Vishay
73K2248
Cmf-55 40K 1% T-2 Rn55C4002F B14 Vishay 73K2248
CMF-55 40K 1% T-2 RN55C4002F B14

CMF-55 40K 1% T-2 RN55C4002F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C4002FB14 RN55C4002FB14-ND 73K2248
Product Name RES 40K OHM 1/8W 1% AXIAL Through Hole Resistors Cmf-55 40K 1% T-2 Rn55C4002F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details