Vishay Intertechnology, Inc. RN-55-C-3920-FRE6 RN55C3920FRE6

Description
RN-55-C-3920-FRE6
Request a Quote Datasheet
Description
RN-55-C-3920-FRE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN-55-C-3920-FRE6 - RN55C3920FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN-55-C-3920-FRE6
RN55C3920FRE6
RN-55-C-3920-FRE6 RN55C3920FRE6
RN-55-C-3920-FRE6

RN-55-C-3920-FRE6

Supplier's Site
Through Hole Resistors - RN55C3920FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3920FRE6-ND
Through Hole Resistors RN55C3920FRE6-ND
392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55C3920FRE6 RN55C3920FRE6-ND
Product Name RN-55-C-3920-FRE6 Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers