Vishay Intertechnology, Inc. Through Hole Resistors RN55C3920DB14

Description
392 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
392 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55C3920DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55C3920DB14-ND
Through Hole Resistors RN55C3920DB14-ND
392 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

392 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 392 OHM 1/8W .5% AXIAL - RN55C3920DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 1/8W .5% AXIAL
RN55C3920DB14
RES 392 OHM 1/8W .5% AXIAL RN55C3920DB14
RES 392ohm 1/8W .5% AXIAL

RES 392ohm 1/8W .5% AXIAL

Supplier's Site
Resistor,metal Film,392Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay - 55C1204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,392Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
55C1204
Resistor,metal Film,392Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay 55C1204
Resistor,Metal Film,392Ohms,200WV,. 5+/-% Tol,-50,50ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,392Ohms,200WV,.5+/-% Tol,-50,50ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55C3920DB14-ND RN55C3920DB14 55C1204
Product Name Through Hole Resistors RES 392 OHM 1/8W .5% AXIAL Resistor,metal Film,392Ohms,200Wv,.5+/-% Tol,-50,50Ppm-Tc,rn55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers