Vishay Intertechnology, Inc. Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C38R3FRE8

Description
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R - RN55C38R3FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
RN55C38R3FRE8
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R RN55C38R3FRE8
Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55C38R3FRE8
Product Name Res Metal Film 38.3 Ohm 1% 1/10W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers